CEN - EN ISO 4674-1

Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods

active, Most Current
Organization: CEN
Publication Date: 1 November 2016
Status: active
Page Count: 24
ICS Code (Coated fabrics): 59.080.40
scope:

This part of ISO 4674 specifies two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are the following:

- method A: tongue tear;

- method B: trouser tear.

Document History

EN ISO 4674-1
November 1, 2016
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods
This part of ISO 4674 specifies two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are...
September 1, 2003
Rubber- or plastics-coated fabrics Determination of tear resistance Part 1: Constant rate of tear methods
A description is not available for this item.

References

Advertisement