CENELEC - EN 60870-5-104
Telecontrol equipment and systems Part 5-104: Transmission protocols - Network access for IEC 60870-5-101 using standard transport profiles
| Organization: | CENELEC |
| Publication Date: | 1 November 2006 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This part of IEC 60870 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a telecontrol companion standard that enables interoperability among compatible telecontrol equipment. The defined telecontrol companion standard utilizes standards of the IEC 60870-5 series. The specifications of this part present a combination of the application layer of IEC 60870-5-101 and the transport functions provided by a TCP/IP (Transmission Control Protocol/Internet Protocol). Within TCP/IP, various network types can be utilized, including X.25, FR (Frame Relay), ATM (Asynchronous Transfer Mode) and ISDN (Integrated Service Data Network). Using the same definitions, alternative ASDUs (Application Service Data Unit) as specified in other IEC 60870-5 companion standards (for example, IEC 60870-5-102) may be combined with TCP/IP, but this is not described further in this part.
NOTE Security mechanisms are outside the scope of this standard
Document History