IEC 61755-3-10
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-10: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Non-angled, ferrule-less, bore alignment connectors
| Organization: | IEC |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61755 defines certain dimensional limits of a 125 μm diameter single mode silica fibre optical interface and an alignment bore to meet specific requirements for nonangled fibre-to-fibre interconnection as defined in IEC 61755-2-1. The silica fibre materials specified in this document are suitable for use in categories C, U, E and O as defined in IEC 61753-1.
Document History