BSI - BS EN 62209-1
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 2016 |
| Status: | active |
| Page Count: | 232 |
| ICS Code (Telephone equipment): | 33.050.10 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
BS EN 62209-1
December 31, 2016
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
A description is not available for this item.
September 29, 2006
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices Human models, instrumentation, and procedures Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
A description is not available for this item.