CEN - EN ISO 20957-9

Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods

inactive
Organization: CEN
Publication Date: 1 November 2016
Status: inactive
Page Count: 26
ICS Code (Indoor sports equipment): 97.220.30
scope:

This part of ISO 20957 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957-1.

This part of ISO 20957 specifies safety requirements for cardiovascular equipment with a closed pattern motion and/or a reciprocating motion, where the user's feet are designed to be in contact with the footplatform, but not including steppers, performed from either a standing or seated position.

Document History

November 1, 2016
Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods - Amendment 1
This part of ISO 20957 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957‑1. This part of ISO 20957 specifies safety...
EN ISO 20957-9
November 1, 2016
Stationary training equipment - Part 9: Elliptical trainers, additional specific safety requirements and test methods
This part of ISO 20957 specifies additional safety requirements for elliptical trainers in addition to the general safety requirements of ISO 20957-1. This part of ISO 20957 specifies safety...

References

Advertisement