CENELEC - EN 61300-3-25
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of non-angled ferrules and non-angled ferrules with fibre installed
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, and in the case of non-angled ferrules with fibre installed, to determine the concentricity of the axis of the fibre core with the axis of the ferrule
Document History
EN 61300-3-25
November 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of non-angled ferrules and non-angled ferrules with fibre installed
This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, and in the case of non-angled ferrules with...
December 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the non-angled ferrules and non-angled ferrules with fibre installed
A description is not available for this item.
April 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-25: Examinations and Measurements Concentricity of the Ferrules and Ferrules with Fibre Installed
A description is not available for this item.