CENELEC - EN 62317-12

Ferrite cores - Dimensions - Part 12: Ring cores

inactive, Most Current
Organization: CENELEC
Publication Date: 1 November 2016
Status: inactive
Page Count: 22
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of ring-cores, also called toroid cores, and the effective parameter values to be used in calculations involving them.

The selection of core sizes for this document is based on the philosophy of including those sizes which are industrial standards, meaning that they are in broad-based use within industry. See IEC 62317-1 for more detail concerning the philosophy of selecting core sizes to be included

Document History

EN 62317-12
November 1, 2016
Ferrite cores - Dimensions - Part 12: Ring cores
This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of ring-cores, also called toroid cores, and the effective parameter...

References

Advertisement