CEN - EN ISO 4231

Hand- and machine-operated circular screwing dies for parallel pipe threads - G series

active, Most Current
Organization: CEN
Publication Date: 1 November 2016
Status: active
Page Count: 14
ICS Code (Taps and threading dies): 25.100.50
scope:

This International Standard is a supplement to ISO 2568 and ISO 4230 and specifies the dimensions of hand- and machine-operated circular screwing dies intended for production of parallel pipe threads, G series, in accordance with ISO 228-1.

The general dimensions of these dies (diameter, thickness and fixing dimensions) are in accordance with ISO 2568 so as to permit the driving of hand-operated dies with the aid of the die stocks defined in that document

Document History

EN ISO 4231
November 1, 2016
Hand- and machine-operated circular screwing dies for parallel pipe threads - G series
This International Standard is a supplement to ISO 2568 and ISO 4230 and specifies the dimensions of hand- and machine-operated circular screwing dies intended for production of parallel pipe...

References

Advertisement