DLA - SMD-5962-87645 REV A

MICROCIRCUIT, LINEAR, REGULATING PULSE WIDTH MODULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 June 1989
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-884 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1524B Regulating pulse width modulator 02 1524A Regulating pulse width modulator

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

Input voltage (+VIN) - - - - - - - - - - - - - - - - +42 V dc Collector voltage - - - - - - - - - - - - - - - - - +60 V dc Logic input range: Device type 01 - - - - - - - - - - - - - - - - - - −0.3 V dc to +5.5 V dc Device type 02 - - - - - - - - - - - - - - - - - - −0.3 V dc to +5.3 V dc Current limit sense inputs - - - - - - - - - - - - - −0.3 V dc to +VIN Output current (each transistor): Device type 01 - - - - - - - - - - - - - - - - - - 200 mA Device type 02 - - - - - - - - - - - - - - - - - - 250 mA Reference load current - - - - - - - - - - - - - - - 50 mA Oscillator charging current - - - - - - - - - - - - 5 mA Maximum power dissipation (PD) 1/ - - - - - - - - - 1,000 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - 60°C/W Thermal resistance, junction-to-ambient (θJA)- - - - 100°C/W

Input voltage range (+VIN): Device type 01 - - - - - - - - - - - - - - - - - - +7 V dc to +40 V dc Device type 02 - - - - - - - - - - - - - - - - - - +8.5 V dc to +40 V dc Collector voltage - - - - - - - - - - - - - - - - - 0 V dc to +60 V dc Error amp common mode range: Device type 01 - - - - - - - - - - - - - - - - - - +2.3 v dc to VREE Device type 02 - - - - - - - - - - - - - - - - - - +1.5 V dc to +5.5 V dc Current limit sense common mode range - - - - - - - 0 V dc to VIN −2.5 V dc Output current range (each transistor): Device type 01 - - - - - - - - - - - - - - - - - - 0 mA to 100 mA Device type 02 - - - - - - - - - - - - - - - - - - 0 mA to 200 mA Reference load current range - - - - - - - - - - - - 0 mA to 20 mA Oscillator charging current range - - - - - - - - - 25 µA to 1.8 mA Oscillator frequency range: Device type 01 - - - - - - - - - - - - - - - - - - 100 Hz to 400 Hz Device type 02 - - - - - - - - - - - - - - - - - - 140 Hz to 480 kHz Oscillator timing resistor range(RT) - - - - - - - - 2 kΩ to 150 kΩ Oscillator timing capacitor range (CT): Device type 01 - - - - - - - - - - - - - - - - - - 1 nF to 0.1 μF Device type 02 - - - - - - - - - - - - - - - - - - 470 pF to 0.1 μF Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 1, 2019
MICROCIRCUIT, LINEAR, REGULATING PULSE WIDTH MODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 11, 2013
MICROCIRCUIT, LINEAR, REGULATING PULSE WIDTH MODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 16, 2007
MICROCIRCUIT, LINEAR, REGULATING PULSE WIDTH MODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 27, 2002
MICROCIRCUIT, LINEAR, REGULATING PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
June 29, 1995
MICROCIRCUIT, LINEAR, REGULATING PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87645 REV A
June 15, 1989
MICROCIRCUIT, LINEAR, REGULATING PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-884 in conjunction with compliant non-JAN devices"....
November 24, 1987
MICROCIRCUIT, LINEAR, REGULATING PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement