FORD WSS-M4D1029-A1

POLYAMIDE (PA) 66, HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 26 October 2016
Status: active
Page Count: 9
scope:

The material defined by this specification is a thermoplastic heat stabilized 25% mineral and 15% glass fiber reinforced molding compound based on Nylon 66. Material with recycled content should be used whenever feasible.

Document History

FORD WSS-M4D1029-A1
October 26, 2016
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic heat stabilized 25% mineral and 15% glass fiber reinforced molding compound based on Nylon 66. Material with recycled content should be...

References

Advertisement