FORD - WSS-M99J291-B2

TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, LOW UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 2 December 2016
Status: inactive
Page Count: 6
scope:

The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat applied over the urethane film to prevent film staining, yellowing, and increases weathering performance. Films B5 and B6 are typically not clearcoated.

To differentiate between locations requiring chip resistant testing, a CAE model or equivalent will be used to determine chip performance based on vehicle design. Ford engineers will determine areas of high and low chip probability.

Document History

July 14, 2020
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP WSS-M99J291-B2 RESISTANT, EXTERIOR, LOW UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat...
WSS-M99J291-B2
December 2, 2016
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, LOW UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat...
June 20, 2008
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, LOW UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat...

References

Advertisement