FORD WSS-M99G172-A
REFLECTIVE COVERING, FIBERGLASS WITH ALUMINUM FOIL THERMAL INSULATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 22 September 2016 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This standard defines the material requirements of a fiberglass textile substrate with aluminum foil laminated to the outer surface, and an acrylic pressure sensitive adhesive on the inner surface of the material.
Document History
November 12, 2019
REFLECTIVE COVERING, FIBERGLASS WITH ALUMINUM FOIL THERMAL INSULATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This standard defines the material requirements of a fiberglass textile substrate with aluminum foil laminated to the outer surface, and an acrylic pressure sensitive adhesive on the inner surface of...
FORD WSS-M99G172-A
September 22, 2016
REFLECTIVE COVERING, FIBERGLASS WITH ALUMINUM FOIL THERMAL INSULATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This standard defines the material requirements of a fiberglass textile substrate with aluminum foil laminated to the outer surface, and an acrylic pressure sensitive adhesive on the inner surface of...
September 26, 2000
REFLECTIVE COVERING, WOVEN FIBERGLASS WITH ALUMINUM FOIL THERMAL INSULATOR
1. SCOPE This standard defines the material requirements of a woven fiberglass textile substrate with aluminum foil laminated to the outer surface, and an acrylic pressure sensitive adhesive on the...
December 1, 1997
REFLECTIVE COVERING, WOVEN FIBERGLASS WITH ALUMINUM FOIL THERMAL INSULATOR
1. SCOPE This standard defines the material requirements of a woven fiberglass textile substrate with aluminum foil laminated to the outer surface, and an acrylic pressure sensitive adhesive on the...