FORD WSS-M99J291-B1

TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 2 December 2016
Status: inactive
Page Count: 6

Document History

July 14, 2020
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP WSS-M99J291-B1 RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat...
June 27, 2017
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat...
FORD WSS-M99J291-B1
December 2, 2016
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 20, 2008
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat...

References

Advertisement