CENELEC - EN 62264-5
Enterprise-control system integration - Part 5: Business to manufacturing transactions
| Organization: | CENELEC |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 168 |
| ICS Code (Other industrial automation systems): | 25.040.99 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are intended to enable information collection, retrieval, transfer and storage in support of enterprise-control system integration. This part of IEC 62264 is consistent with the IEC 62264-2 and IEC 62264-4 object models attributes. This standard also defines transactions that specify how to exchange the objects defined in IEC 62264-2, IEC 62264-4 and this standard. Other uses of the transaction model are not defined in this part.
The models covered in this standard are:
- Personnel model
- Equipment model
- Physical asset model
- Material model
- Process segment model
- Operations capability model
- Operations definition mode
- Operations schedule model
- Operations performance model
- Resource relationship network model
- Work capability model
- Work definition model
- Work schedule model
- Job list model
- Work performance model
- Workflow specification model
- Work calendar
- Work record
- Work alert model
Document History