FORD WSB-M4G60-B4
SEALER, 150 - 250% EXPANDING, PUMPABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 October 2016 |
| Status: | active |
| Page Count: | 10 |
scope:
The material defined by this specification is a pumpable 150 - 250% expanding, weldable sealer for sealing metal joints. It is recommended that the material be warm applied up to 49 °C for enhanced material dispensing properties
Document History
May 16, 2022
SEALER, 150 - 250% EXPANDING, PUMPABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable 150 - 250% expanding, weldable sealer for sealing metal joints. It is recommended that the material be warm applied up to 49 °C for enhanced...
FORD WSB-M4G60-B4
October 17, 2016
SEALER, 150 - 250% EXPANDING, PUMPABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable 150 - 250% expanding, weldable sealer for sealing metal joints. It is recommended that the material be warm applied up to 49 °C for enhanced...
January 3, 2014
SEALER, 150 - 250% EXPANDING, PUMPABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable 150 - 250% expanding, weldable sealer for sealing metal joints. It is recommended that the material be warm applied up to 49 °C for enhanced...
September 20, 2011
SEALER, 150 - 250% EXPANDING, PUMPABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable 150 -250% expanding, weldable sealer for sealing metal joints. For North American production, it is recommended that the material be warm...
January 12, 2011
SEALER, 150 - 250% EXPANDING, PUMPABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable 150 -250% expanding, weldable sealer for sealing metal joints. For North American production, it is recommended that the material be warm...
August 20, 2001
SEALER, 150 - 250% EXPANDING, PUMPABLE, WELDABLE
1. SCOPE The material defined by this specification is a pumpable 150 -250% expanding, weldable sealer for sealing metal joints. For North American production, it is recommended that the material be...
November 28, 2000
SEALER, EXPANDING, PUMPABLE, WELDABLE, POLYVINYL CHLORIDE(PVC)/RUBBER BASE, ROOM TEMPERATURE APPLIED
1. SCOPE The material defined by this specification is a pumpable, expanding, weldable, room temperature applied polyvinyl chloride (PVC)/rubber based sealer.
July 22, 1993
SEALER, EXPANDING, PUMPABLE, WELDABLE, POLYVINYL CHLORIDE (PVC) RUBBER BASE, ROOM TEMPERATURE APPLIED
1. SCOPE The material defined by this specification is a pumpable, expanding, weldable, room temperature applied polyvinyl chloride (PVC)/rubber based sealer.