AFNOR - NF EN 303204

Network based short range devices (SRD) - Radio equipment to be used in the 870 MHz to 876 MHz frequency range with power levels ranging up to 500 mW - Harmonised standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU (V2.1.1)

active, Most Current
Organization: AFNOR
Publication Date: 2 December 2016
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

NF EN 303204
December 2, 2016
Network based short range devices (SRD) - Radio equipment to be used in the 870 MHz to 876 MHz frequency range with power levels ranging up to 500 mW - Harmonised standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU (V2.1.1)
A description is not available for this item.
Advertisement