DIN EN 60603-6
Connectors for frequencies below 3 MHz for use with printed boards - Part 6: Edge-socket connectors and printed-board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness (IEC 60603-6:1987); German version EN 60603-6:1998
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 April 1998 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
DIN EN 60603-6
April 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 6: Edge-socket connectors and printed-board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness (IEC 60603-6:1987); German version EN 60603-6:1998
A description is not available for this item.