DS/EN ISO 4231

Hand- and machine-operated circular screwing dies for parallel pipe threads – G series (ISO 4231:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 December 2016
Status: active
Page Count: 16
ICS Code (Taps and threading dies): 25.100.50
scope:

ISO 4231:2016 is a supplement to ISO 2568 and ISO 4230 and specifies the dimensions of hand- and machine-operated circular screwing dies intended for production of parallel pipe threads, G series, in accordance with ISO 228‑1. The general dimensions of these dies (diameter, thickness and fixing dimensions) are in accordance with ISO 2568 so as to permit the driving of hand-operated dies with the aid of the die stocks defined in that document.

Document History

DS/EN ISO 4231
December 5, 2016
Hand- and machine-operated circular screwing dies for parallel pipe threads – G series (ISO 4231:2016)
ISO 4231:2016 is a supplement to ISO 2568 and ISO 4230 and specifies the dimensions of hand- and machine-operated circular screwing dies intended for production of parallel pipe threads, G series, in...

References

Advertisement