DS/EN 301 166 V2.1.1
Land Mobile Service; Radio equipment for analogue and/or digital communication (speech and/or data) and operating on narrow band channels and having an antenna connector; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Organization: | DS |
Publication Date: | 25 November 2016 |
Status: | active |
Page Count: | 87 |
ICS Code (Other equipment for radiocommunications): | 33.060.99 |
ICS Code (Emission): | 33.100.10 |
scope:
The present document covers the technical requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service. It applies to use in the land mobile service, operating on radio frequencies between 30 MHz and 3 GHz, with narrow channel separations (CSP) (less than 10 kHz) and intended for speech and/or data. It is the intention of the present document to cover any Channel Bandwidths (CBW) permitted by National Administrations for such systems, e.g. 6,25 kHz. Table 1: Radiocommunications service frequency bands Radiocommunications service frequency bands Transmit 30 MHz to 3 000 MHz Receive 30 MHz to 3 000 MHz In the present document different requirements are given for the different radio frequency bands, environmental conditions and types of equipment where appropriate. In the present document, data transmission systems are defined as systems which transmit and/or receive data and/or digitized voice. The equipment comprises a transmitter and associated encoder and modulator and/or a receiver and associated demodulator and decoder. The present document covers equipment which may use constant envelope or non-constant envelope modulation. The present document covers equipment which may use constant envelope or non-constant envelope modulation. The types of equipment covered by the present document are as follows: - base station: equipment fitted with antenna connector; - mobile station: equipment fitted with antenna connector. Handportable stations: a) either fitted with an antenna connector; or b) without an external antenna connector but fitted with a permanent internal or a temporary internal 50 Ω RF connector which allows access to the transmitter output and the receiver input. Handportable station equipment without an external or internal Radio Frequency (RF) connector and without the possibility of having a temporary internal 50 Ω RF connector is not covered by the present document. The present document contains requirements to demonstrate that "... Radio equipment shall be so constructed that it both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference" and that "....radio equipment supports certain features ensuring access to emergency services" [i.3]. In addition to the present document, other ENs (e.g. ETSI EN 301 489-1 [i.4] and ETSI EN 301 489-5 [i.5]) that specify technical requirements in respect of essential requirements under the Radio Equipment Directive [i.3], may apply to equipment within the scope of the present document.