JSA - JIS C 4213
Low-voltage three-phase squirrel-cage induction motors-Low-voltage top runner motor
| Organization: | JSA |
| Publication Date: | 20 March 2014 |
| Status: | active |
| Page Count: | 61 |
| ICS Code (Motors): | 29.160.30 |
scope:
This Standard specifies the low-voltage top runner motors (hereafter referred to as motors) among the low-voltage three-phase 50 Hz and/or 60 Hz squirrel-cage induction motors shown below. This Standard covers the motors having the ratings of two or more voltages and/or frequencies.
- Rated voltage 600 V or under
- Rated output 0.75 kW or over up to and including 375 kW
- 2, 4 or 6 poles
- Duty type S1 (continuous running duty) or S3 (intermittent periodic duty) having 80 % or more cyclic duration factor
- Commercial power source driven type
- Motors suitable for conditions of installation site specified in clause 6
This Standard also covers the following motors.
- Motors having flange, foot or shaft of special dimensions
- Motors incorporated in geared motors and brake motors irrespective of the shapes of shafts and/or flanges
This Standard does not cover the following motors.
- Motors that are driven exclusively by inverter.
- Motors which are completely integrated into a machine (for example, pump, fan and compressor) therefore which cannot be tested separately from the machine
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60034-1: 2010 Rotating electrical machines-Part 1: Rating and performance
IEC 60034-8: 2007 Rotating electrical machines-Part 8: Terminal markings and direction of rotation
IEC 60034-9: 2007 Rotating electrical machines-Part 9: Noise limits
IEC 60034-12: 2007 Rotating electrical machines-Part 12: Starting performance of single-speed three-phase cage induction motors
IEC 60072-1: 1991 Dimensions and output series for rotating electrical machines-Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1 080 (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History