DIN EN ISO 7784-1
Paints and varnishes - Determination of resistance to abrasion - Part 1: Method with abrasive-paper covered wheels and rotating test specimen (ISO 7784-1:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 7784 specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive-paper covered wheels affect the coating of the rotating test specimens
Document History
May 1, 2023
Paints and varnishes - Determination of resistance to abrasion - Part 1: Method with abrasive-paper covered wheels and rotating test specimen (ISO 7784-1:2023)
A description is not available for this item.
May 1, 2022
Paints and varnishes - Determination of resistance to abrasion - Part 1: Method with abrasive-paper covered wheels and rotating test specimen (ISO/DIS 7784-1:2022); German and English version prEN ISO 7784-1:2022
A description is not available for this item.
DIN EN ISO 7784-1
December 1, 2016
Paints and varnishes - Determination of resistance to abrasion - Part 1: Method with abrasive-paper covered wheels and rotating test specimen (ISO 7784-1:2016)
This part of ISO 7784 specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive-paper covered wheels affect...
July 1, 2006
Paints and varnishes - Determination of resistance to abrasion - Part 1: Rotating abrasive-paper-covered wheel method (ISO 7784-1:1997)
A description is not available for this item.