DIN EN ISO 16773-2

Electrochemical impedance spectroscopy (EIS) on coated and uncoated metallic specimens - Part 2: Collection of data (ISO 16773-2:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 32
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 16773 gives guidelines for optimizing the collection of EIS data with focus on highimpedance systems. High impedance in the context of intact coatings refers to systems with an impedance greater than 109 Ω⋅cm2. This does not preclude measurements on systems with lower impedance. For uncoated samples extra information can be found in ISO/TR 16208.

This part of ISO 16773 deals with the following:

- instrumental set-up: requirements and pit-falls;

- data validation: checking the measurement range and the accuracy of the data;

- performing an EIS measurement: specimen considerations and instrumental parameters;

- the experimental results: different methods of presenting EIS data.

These guidelines are intended to ensure the acquisition of EIS data that can be used to study the performance of the specimen. This part of ISO 16773 does not give guidelines for the interpretation of the data.

Document History

DIN EN ISO 16773-2
December 1, 2016
Electrochemical impedance spectroscopy (EIS) on coated and uncoated metallic specimens - Part 2: Collection of data (ISO 16773-2:2016)
This part of ISO 16773 gives guidelines for optimizing the collection of EIS data with focus on highimpedance systems. High impedance in the context of intact coatings refers to systems with an...
July 1, 2007
Paints and varnishes - Electrochemical impedance spectroscopy (EIS) on high-impedance coated specimens - Part 2: Collection of data (ISO 16773-2:2007)
A description is not available for this item.

References

Advertisement