DIN 18324

German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Horizontal directional drilling works

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2016
Status: inactive
Page Count: 16
ICS Code (Contractual aspects): 91.010.20
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This standard applies to directional drilling between an entry point and an exit point, using pilot hole drilling, reaming and other types of enlargement, with subsequent pulling back of pipelines, conduits, cables, etc. with any type of profile.

This standard does not cover 

- the making of launch, intermediate, receiving, recovery and other pits (see DIN 18300 and DIN 18303), 

- drilling operations (see DIN 18301), 

- borehole sinking operations (see DIN 18302), 

- underground drainage (see DIN 18306), 

- laying of pressure pipework (see DIN 18307), 

- trenchless pipelaying (see DIN 18319), 

- laying of cables and conduits in open trench (see DIN 18322).

DIN 18299, clauses 1 to 5 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, DIN 18324 shall take precedence.

Document History

September 1, 2019
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Horizontal directional drilling works
A description is not available for this item.
DIN 18324
September 1, 2016
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Horizontal directional drilling works
This standard applies to directional drilling between an entry point and an exit point, using pilot hole drilling, reaming and other types of enlargement, with subsequent pulling back of pipelines,...
August 1, 2015
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Horizontal directional drilling works
This standard applies to directional drilling between an entry point and an exit point, using pilot hole drilling, reaming and other types of enlargement, with subsequent pulling back of pipelines,...

References

Advertisement