DIN EN ISO 8430-2

Resistance spot welding - Electrode holders - Part 2: Morse taper fixing (ISO 8430-2:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 10
ICS Code (Welding consumables): 25.160.20
scope:

This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.

Document History

DIN EN ISO 8430-2
December 1, 2016
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing (ISO 8430-2:2016)
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper...
September 1, 2015
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing (ISO/FDIS 8430-2:2015); German and English version FprEN 8430-2:2015
A description is not available for this item.

References

Advertisement