DIN EN 14037-3

Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 3: Prefabricated ceiling mounted radiant panels for space heating- Rating method and evaluation of radiant thermal output

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 10
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard describes the procedure to determine the rated thermal output (ΦD) and the mean surface temperature (trp) of pre-fabricated ceiling mounted radiant panels.

Pre-fabricated ceiling mounted radiant panels exchange heat mainly by radiation.

The test methods for determining the thermal output of pre-fabricated ceiling mounted radiant panels, as described in EN 14037-2:2016, give reliable results for comparing different products, but these results understate the output obtained under real operating conditions.

Document History

DIN EN 14037-3
December 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 3: Prefabricated ceiling mounted radiant panels for space heating- Rating method and evaluation of radiant thermal output
This European Standard describes the procedure to determine the rated thermal output (ΦD) and the mean surface temperature (trp) of pre-fabricated ceiling mounted radiant panels. Pre-fabricated...
September 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 3: Rating method and evaluation of radiant thermal output of ceiling mounted radiant panels; German and English version FprEN 14037-3:2015
A description is not available for this item.
August 1, 2003
Ceiling-mounted radiant panels supplied with water at a temperature below 120 °C - Part 3: Rating method and evaluation radiant thermal output
A description is not available for this item.

References

Advertisement