DIN EN ISO 7784-2

Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO 7784-2:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 7784 specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the coating of the rotating test specimen.

Document History

May 1, 2023
Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO 7784-2:2023)
A description is not available for this item.
May 1, 2022
Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO/DIS 7784-2:2022); German and English version prEN ISO 7784-2:2022
A description is not available for this item.
DIN EN ISO 7784-2
December 1, 2016
Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO 7784-2:2016)
This part of ISO 7784 specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the...
July 1, 2006
Paints and varnishes - Determination of resistance to abrasion - Part 2: Rotating abrasive rubber wheel method (ISO 7784-2:1997)
A description is not available for this item.

References

Advertisement