CEN - EN 2264
Aerospace Series - Nuts, Anchor, Self-Locking, Floating, Two- Lug, Incremental Counterbore, in Alloy Steel, Cadmium Plated MoS2 Lubricated - Classification : 900 MPa (at Ambient Temperature) /235 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 1996 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
EN 2264
August 1, 1996
Aerospace Series - Nuts, Anchor, Self-Locking, Floating, Two- Lug, Incremental Counterbore, in Alloy Steel, Cadmium Plated MoS2 Lubricated - Classification : 900 MPa (at Ambient Temperature) /235 Degrees C
A description is not available for this item.