DIN EN ISO 17701
Footwear - Test methods for uppers, lining and insocks - Colour migration (ISO 17701:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Footwear): | 61.060 |
scope:
This International Standard specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are used in intimate contact to adhesives which are used to bond them.
Document History
DIN EN ISO 17701
December 1, 2016
Footwear - Test methods for uppers, lining and insocks - Colour migration (ISO 17701:2016)
This International Standard specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to...