DIN EN ISO 26424

Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of the abrasion resistance of coatings by a micro-scale abrasion test (ISO 26424:2008)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 21
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies a method for measuring the abrasive wear rate of ceramic coatings by means of a micro-scale abrasion wear test based on the well-known crater-grinding technique used for coating thickness determination in ISO 26423 [11].

The method can provide data on both coating and substrate wear rates, either by performing two separate tests or by careful analysis of the data from a single test series.

The method can be applied to samples with planar or non-planar surfaces, but the results analysis described in Clause 9 applies only to flat samples. For non-planar samples, a more complicated analysis, possibly requiring the use of numerical methods, is required.

Document History

DIN EN ISO 26424
November 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of the abrasion resistance of coatings by a micro-scale abrasion test (ISO 26424:2008)
This International Standard specifies a method for measuring the abrasive wear rate of ceramic coatings by means of a micro-scale abrasion wear test based on the well-known crater-grinding technique...
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of the abrasion resistance of coatings by a micro-scale abrasion test (ISO 26424:2008); German and English version FprEN ISO 26424:2015
A description is not available for this item.

References

Advertisement