CENELEC - EN 61169-54

Radio-frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ω, series 4,3-10

inactive
Organization: CENELEC
Publication Date: 1 December 2016
Status: inactive
Page Count: 40
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10 mm inner diameter of outer conductor, characteristic impedance 50 Ω, series 4,3-10 with screw type, hand screw type or quick-lock type coupling, for an upper operating frequency limit of 6 GHz, for use in wireless telecommunication and wireless network applications in conjunction with appropriate transmission line types for these applications.

It also describes mating face dimensions for general purpose connectors, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to 4,3-10 series connectors.

This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

Document History

October 1, 2021
Radio frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ω, Series 4,3-10
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10 mm inner diameter of...
EN 61169-54
December 1, 2016
Radio-frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ω, series 4,3-10
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10 mm inner diameter of...

References

Advertisement