DS/EN 60966-2-7
Radio frequency and coaxial cable assemblies – Part 2-7: Detail specification for cable assemblies for radio and TV receivers – Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
IEC 60966-2-7:2015 applies to flexible coaxial cables described in IEC 61196-6 and IEC 61196-7. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily F (IEC 61169-47). This detail specification gives subfamily requirements and severities which shall be applied.
Document History
DS/EN 60966-2-7
February 1, 2016
Radio frequency and coaxial cable assemblies – Part 2-7: Detail specification for cable assemblies for radio and TV receivers – Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors
IEC 60966-2-7:2015 applies to flexible coaxial cables described in IEC 61196-6 and IEC 61196-7. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies...
Radio frequency and coaxial cable asemblies - Part 2-7: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors
A description is not available for this item.
Ensembles de cordons coaxiaux et de cordons pour fréquences radioélectriques - Partie 2-7: Spécification particulière pour cordons de connexion de récepteurs radio ou TV - Bande de fréquences de 0 MHz à 3 000 MHz, connecteurs CEI 61169-47
No scope available