DSF/FPREN 61951-1

Secondary cells and batteries containing alkaline or other non acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 1: Nickel-Cadmium

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 42
ICS Code (Alkaline secondary cells and batteries): 29.220.30
scope:

IEC 61951-1:2013 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for use in any orientation. This third edition cancels and replaces the second edition (2003) and its amendment 1 (2005) of which it constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - addition of several new cell sizes; - introduction of a new cell type J; - creation of Annex A (informative): Capacity of batteries measurement.

Document History

March 22, 2023
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 1: Nickel-cadmium
IEC 61951-1:2013 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for...
May 23, 2017
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 1: Nickel-cadmium
IEC 61951-1:2013 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for...
July 7, 2014
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Portable sealed rechargeable single cells – Part 1: Nickel-cadmium
IEC 61951-1:2013 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for...
March 1, 2006
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Portable sealed rechargeable single cells – Part 1: Nickel-cadmium
This part of EN 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable...
August 27, 2003
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Portable sealed rechargeable single cells – Part 1: Nickel-cadmium
This part of IEC 61951specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable...
August 10, 2001
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
This International Standard specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells,...
DSF/FPREN 61951-1
Secondary cells and batteries containing alkaline or other non acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 1: Nickel-Cadmium
IEC 61951-1:2013 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for...
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 1: Nickel-cadmium
IEC 61951-1:2013 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for...
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells -- Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells,...
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells -- Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells,...
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 1: Nickel-cadmium
IEC 61951-1:2013 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for...
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 1: Nickel cadmium
IEC 61951-1:2013 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for...
Advertisement