DSF/FPREN ISO 7886-1

Sterile hypodermic syringes for single use – Part 1: Syringes for manual use (ISO/FDIS 7886-1:2016)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 40
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of ISO 7886 specifies requirements and test methods for verifying the design of empty sterile singleuse hypodermic syringes, made of plastic materials and intended for the aspiration and injection of fluids after filling by the end-users. This standard does not provide requirements for lot release. The syringes are primarily for use in humans. Sterile syringes specified in this International Standard are intended for use immediately after filling as they are not suitable for containing fluids over extended periods of time. lt excludes syringes for use with insulin (see ISO 8537), single-use syringes made of glass, syringes for use with power-driven syringe pumps, syringes pre-filled by the manufacturer, and syringes intended to be stored after filling (e.g. in a kit for filling by a pharmacist). Hypodermic syringes without a needle specified in this part of ISO 7886 are intended for use with hypodermic needles specified in ISO 7864.

Document History

April 3, 2018
Sterile hypodermic syringes for single use – Part 1: Syringes for manual use (ISO/FDIS 7886-1:2016)
ISO 7886-1:2017 specifies requirements and test methods for verifying the design of empty sterile single-use hypodermic syringes, with or without needle, made of plastic or other materials and...
July 9, 1997
Sterile hypodermic syringes for single use – Part 1: Syringes for manual use
This part of the standard specifies requirements for sterile single-use hypodermic syringes made of plastics materials and intended for the aspiration of fluids or for the injection of fluids...
DSF/FPREN ISO 7886-1
Sterile hypodermic syringes for single use – Part 1: Syringes for manual use (ISO/FDIS 7886-1:2016)
This part of ISO 7886 specifies requirements and test methods for verifying the design of empty sterile singleuse hypodermic syringes, made of plastic materials and intended for the aspiration and...
Sterile hypodermic syringes for single use - Part 1: Syringes for manual use (ISO/DIS 7886-1:2015)
This part of ISO 7886 specifies requirements and test methods for verifying the design of empty sterile singleuse hypodermic syringes, made of plastic materials and intended for the aspiration and...
Advertisement