DSF/FPREN 61951-2

Secondary cells and batteries containing alkaline or other non acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 2: Nickel-metal hydride

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 47
ICS Code (Alkaline secondary cells and batteries): 29.220.30
scope:

IEC 61951-2:2011 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells, suitable for use in any orientation. This third edition cancels and replaces the second edition published in 2003 of which it constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - clause 4: addition of 2 parameters; - clause 5: addition of cells type 'S' and cells type 'T'; - subclause 6.1.2: addition of new cylindrical cells; - subclause 7.8: addition of a specific test for 'S' cells.

Document History

December 7, 2022
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 2: Nickel-metal hydride
No scope available
June 20, 2017
Secondary cells and batteries containing alkaline or other non acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 2: Nickel-metal hydride
IEC 61951-2:2011 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
September 29, 2011
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Portable sealed rechargeable single cells – Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
August 27, 2003
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
August 10, 2001
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 2: Nickel-metal hydride
This International Standard specifies tests and requirements for sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells, suitable for use in any orientation.
DSF/FPREN 61951-2
Secondary cells and batteries containing alkaline or other non acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 2: Nickel-metal hydride
IEC 61951-2:2011 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 2: Nickel-metal hydride
IEC 61951-2:2011 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 2: Nickel-metal hydride
No scope available
Secondary cells and batteries containing alkaline or other non acid electrolytes – Secondary sealed cells and batteries for portable applications – Part 2: NMH
IEC 61951-2:2011 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells -- Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells -- Part 2: Nickel-metal hydride
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-metal hydride, small prismatic, cylindrical and button rechargeable single cells,...
Advertisement