ITU-T Q.4009.2
Completion of communications to busy subscriber and completion of communications by no reply using IP multimedia core network subsystem; Conformance test specification – Part 2: Test suite structure and test purposes
| Organization: | ITU-T |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 8 |
scope:
This Recommendation specifies the testing requirements for supplementary service "Completion of communications to busy subscriber (CCBS) and completion of communications by no reply (CCNR) using IP multimedia (IM) core network (CN) subsystem; Conformance test specification - Part 2: Test suite structure and test purposes (TSS&TP)".
This Recommendation endorses [ETSI TS 101 588-2 V5.1.1] (2012-10); "IMS Network Testing (INT); Completion of Communications to Busy Subscriber (CCBS) and Completion of Communications by No Reply (CCNR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)".
Document History