DS/EN 62056-4-7

Electricity metering data exchange – The DLMS/COSEM suite – Part 4-7: DLMS/COSEM transport layer for IP networks

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 December 2016
Status: active
Page Count: 44
ICS Code (Networking): 35.110
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Electricity supply systems): 91.140.50
scope:

IEC 62056-4-7:2015 specifies a connection-less and a connection oriented transport layer (TL) for DLMS/COSEM communication profiles used on IP networks. These TLs provide OSI-style services to the service user DLMS/COSEM AL. The connection-less TL is based on the Internet Standard User Datagram Protocol (UDP). The connection-oriented TL is based on the Internet Standard Transmission Control Protocol (TCP). This first edition cancels and replaces the IEC 62056-47 published in 2006 and constitutes a technical revision. It includes the following changes: - This standard is applicable now both for IP4 and IPv6 networks; - Latest editions of the IEC 62056 suite are referenced. DLMS/COSEM IANA-registered port numbers added.

Document History

DS/EN 62056-4-7
December 12, 2016
Electricity metering data exchange – The DLMS/COSEM suite – Part 4-7: DLMS/COSEM transport layer for IP networks
IEC 62056-4-7:2015 specifies a connection-less and a connection oriented transport layer (TL) for DLMS/COSEM communication profiles used on IP networks. These TLs provide OSI-style services to the...
Electricity metering data exchange - The DLMS/COSEM suite -- Part 4-7: DLMS/COSEM transport layer for IP networks
This International Standard specifies a connection-less and a connection oriented transport layer (TL) for DLMS/COSEM communication profiles used on IP networks. These TLs provide OSI-style services...

References

Advertisement