DS/EN ISO 13140-1
Electronic fee collection – Evaluation of on-board and roadside equipment for conformity to ISO 13141 – Part 1: Test suite structure and test purposes (ISO 13140-1:2016)
| Organization: | DS |
| Publication Date: | 12 December 2016 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
ISO 13140-1:2016 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 13141. It provides a basis for conformance tests for dedicated short-range communication (DSRC) equipment (on-board units and roadside units) to enable interoperability between different equipment supplied by different manufacturers.
Document History