CSA - CAN/CSA-C22.2 NO. 191-M89

Engine heaters and battery warmers

inactive
Organization: CSA
Publication Date: 1 January 1989
Status: inactive
Page Count: 69
scope:

This Standard applies to cord-connected and permanently connected engine heaters and battery warmers for use on nominal system voltages of 600 V and less that are designed to be used in nonhazardous locations such as in passenger automobiles, light trucks, and heavy duty on- and off-road vehicles in accordance with the Rules of the Canadian Electrical Code, Part I.

This Standard applies to standard and heavy duty engine heaters, which include the following types:

(a) Internal and external coolant immersion;

(b) Internal and external oil immersion; and

(c) External surface.

The heavy duty classification also includes the oil-circulating immersion type.

Document History

September 1, 1989
Engine heaters and battery warmers
This Standard applies to cord-connected and permanently connected engine heaters and battery warmers for use on nominal system voltages of 600 V and less that are designed to be used in nonhazardous...
September 1, 1989
Engine Heaters and Battery Warmers
This Standard applies to cord-connected and permanently connected engine heaters and battery warmers for use on nominal system voltages of 600 V and less that are designed to be used in nonhazardous...
September 1, 1989
Engine Heaters and Battery Warmers
This Standard applies to cord-connected and permanently connected engine heaters and battery warmers for use on nominal system voltages of 600 V and less that are designed to be used in nonhazardous...
January 1, 1989
Engine heaters and battery warmers
This Standard applies to cord-connected and permanently connected engine heaters and battery warmers for use on nominal system voltages of 600 V and less that are designed to be used in nonhazardous...
CAN/CSA-C22.2 NO. 191-M89
January 1, 1989
Engine heaters and battery warmers
This Standard applies to cord-connected and permanently connected engine heaters and battery warmers for use on nominal system voltages of 600 V and less that are designed to be used in nonhazardous...

References

Advertisement