ITU-T H.848

Conformance of ITU-T H.810 personal health devices: PAN/LAN/TAN interface Part 8: Bluetooth low energy (BLE): Manager

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 July 2016
Status: inactive
Page Count: 28
scope:

The scope of this Recommendation 1 is to provide test suite structure and the test purposes (TSS & TP) for the PAN/LAN/TAN interface based on the requirements defined in the Continua design guidelines (CDG) [ITU-T H.810 (2015)].

The objective of this test specification is to provide a high probability of air interface interoperability between different devices.

TSS & TP for the PAN/LAN/TAN interface have been divided into the 10 parts specified below. This Recommendation covers Part 8.

- Part 1: Optimized exchange protocol [IEEE 11073-20601A] Agent

- Part 2: Optimized exchange protocol [IEEE 11073-20601A] Manager

- Part 3: Continua design guidelines [ITU-T H.810 (2015)] Agent

- Part 4: Continua design guidelines [ITU-T H.810 (2015)] Manager

- Part 5: Device specializations Agent [ISO/IEEE 11073-104xx].

This document is divided into 14 subparts:

• Part 5A: Weighing scales

• Part 5B: Glucose meter

• Part 5C: Pulse oximeter

• Part 5D: Blood pressure monitor

• Part 5E: Thermometer

• Part 5F: Cardiovascular fitness and activity monitor

• Part 5G: Strength fitness equipment

• Part 5H: Independent living activity hub

• Part 5I: Adherence monitor

• Part 5J: Insulin pump (Future development)

• Part 5K: Peak flow

• Part 5L: Body composition analyzer

• Part 5M: Basic electrocardiograph

• Part 5N: International normalized ratio monitor

- Part 6: Device specializations [ISO/IEEE 11073-104xx] Manager

- Part 7: Continua design guidelines [ITU-T H.810 (2015)] Agent BLE

- Part 8: Continua design guidelines [ITU-T H.810 (2015)] Manager BLE

- Part 9: Personal health devices transcoding Whitepaper [Bluetooth PHDT v1.4] Agent

- Part 10: Personal health devices transcoding Whitepaper [Bluetooth PHDT v1.4] Manager

1 This Recommendation includes an electronic attachment with the protocol implementation conformance statements (PICS) and the protocol implementation extra information for testing (PIXIT) required for the implementation of Annex A

Document History

April 1, 2017
Conformance of ITU-T H.810 personal health system: Personal Health Devices interface Part 8: Continua Design Guidelines for Bluetooth Low Energy: Personal Health Gateway
The scope of this Recommendation1 is to provide test suite structure (TSS) and the test purposes (TP) for the Personal Health Devices interface based on the requirements defined in the Continua...
ITU-T H.848
July 1, 2016
Conformance of ITU-T H.810 personal health devices: PAN/LAN/TAN interface Part 8: Bluetooth low energy (BLE): Manager
The scope of this Recommendation 1 is to provide test suite structure and the test purposes (TSS & TP) for the PAN/LAN/TAN interface based on the requirements defined in the Continua design...
January 1, 2015
Conformance of ITU-T H.810 personal health devices: PAN/LAN/TAN interface Part 8: Bluetooth low energy (BLE): Manager
The scope of this Recommendation1 is to provide test suite structure and the test purposes (TSS & TP) for the PAN/LAN/TAN interface based on the requirements defined in the Continua design guidelines...

References

Advertisement