DSF/PREN ISO 12759-3

Fans – Efficiency classification for fans – Part 3: Fans without drives at maximum operating speed

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

This international standard deals with the classification of fan efficiency for all fan types which have a nominal input power rating of 0,125 kW and above. This standard may be used by legislators or regulatory bodies for defining future energy saving targets. This standard applies to fans only, i.e. not including a drive, but not to the system (finished Original Equipment Manufacturer's product, e.g. box fans and roof fans or ventilation system) in which it is installed.

Document History

DSF/PREN ISO 12759-3
Fans – Efficiency classification for fans – Part 3: Fans without drives at maximum operating speed
This international standard deals with the classification of fan efficiency for all fan types which have a nominal input power rating of 0,125 kW and above. This standard may be used by legislators...
Advertisement