DSF/FPREN ISO 19496-1

Vitreous and porcelain enamels – Terminology – Part 1: Terms and definitions (ISO/FDIS 19496-1:2016)

pending
Organization: DS
Status: pending
Page Count: 34
ICS Code (Enamels): 25.220.50
ICS Code (Manufacturing engineering (Vocabularies)): 01.040.25
scope:

This European Standard defines a number of terms relating to vitreous and porcelain enamels and their technology. This list is not complete and only comprises those terms for which the definition is considered necessary for correct and adequate understanding in order to clarify these processes. It should be understood that the interpretations given are those corresponding to the practical usage in this field and that they do not necessarily coincide with those used in other fields. For purposes of clarification, the term Vitreous Enamel, used throughout this European Standard, is synonymous with Porcelain Enamel, the term favoured in the United States and some other countries.

Document History

April 4, 2017
Vitreous and porcelain enamels – Terminology – Part 1: Terms and definitions (ISO 19496-1:2017)
ISO 19496-1:2017 defines a number of terms relating to vitreous and porcelain enamels and their technology. This list is not complete and only comprises those terms for which the definition is...
Vitreous and porcelain enamels - Terminology - Part 1: Terms and definitions (ISO/DIS 19496-1:2016)
This European Standard defines a number of terms relating to vitreous and porcelain enamels and their technology. This list is not complete and only comprises those terms for which the definition is...
DSF/FPREN ISO 19496-1
Vitreous and porcelain enamels – Terminology – Part 1: Terms and definitions (ISO/FDIS 19496-1:2016)
This European Standard defines a number of terms relating to vitreous and porcelain enamels and their technology. This list is not complete and only comprises those terms for which the definition is...
Advertisement