AENOR UNE-EN ISO 3233-1 E

Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry film density by the Archimedes principle (ISO 3233-1:2013)

active, Most Current
Buy Now
Organization: AENOR
Publication Date: 22 May 2013
Status: active
Page Count: 21
ICS Code (Paints and varnishes): 87.040

Document History

June 3, 2020
Paints and varnishes - Determination of percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry-film density by the Archimedes principle (ISO 3233-1:2019)
A description is not available for this item.
AENOR UNE-EN ISO 3233-1 E
May 22, 2013
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry film density by the Archimedes principle (ISO 3233-1:2013)
A description is not available for this item.

References

Advertisement