CENELEC - CLC/TR 50670

External fire exposure to roofs in combination with photovoltaic (PV) arrays - Test method(s)

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2016
Status: active
Page Count: 18
ICS Code (Roofs): 91.060.20
ICS Code (Solar energy engineering): 27.160
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This Technical Report provides test methods for the assessment of external fire exposure to roofs in combination with photovoltaic (PV) arrays which characterize potential impacts of PV arrays to an existing fire rating of roofs from an external fire exposure. The performance of roofs without PV to external fire exposure is defined in CEN/TS 1187.

The test methods of CLC/TR 50670 are only applicable to roof added installations. Building integrated PV is not covered by this standard.

The test method refers to PV modules as test specimens without a specific mounting system as well as combinations of PV modules with particular mounting systems on tilted roofs and flat roofs.

Document History

CLC/TR 50670
December 1, 2016
External fire exposure to roofs in combination with photovoltaic (PV) arrays - Test method(s)
This Technical Report provides test methods for the assessment of external fire exposure to roofs in combination with photovoltaic (PV) arrays which characterize potential impacts of PV arrays to an...

References

Advertisement