DSF/EN 16153/FPRA1
Light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in roofs, walls and ceilings – Requirements and test methods
| Organization: | DS |
| Status: | inactive |
| ICS Code (Films and sheets): | 83.140.10 |
| ICS Code (Roofs): | 91.060.20 |
| ICS Code (Elements of buildings in general): | 91.060.01 |
scope:
This European Standard specifies the requirments for light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in walls, roofs and ceilings. This Euroean standard applies to light transmitting flat extruded multiwall PC-sheets with or without funtional layers (e.g. coating, co-extruded layer) made from PC-based or other materials. It also specifies the test methods needed for the evaluation of conformity and marking of the sheets.
Document History