ISO/IEC 14165-151

Information technology – Fibre channel – Part 151: Fibre Channel BaseT (FC-BaseT)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2017
Status: active
Page Count: 108
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 describes extensions to the Fibre Channel signaling and physical layer requirements defined in ISO/IEC 14165-142, Fibre Channel - Physical Interfaces 2, to transport Fibre Channel over the commonly available 4-pair balanced copper cablings specified in ISO/IEC 11801:2002 and TIA/EIA-568-B.2-2001. This standard is one of the Fibre Channel family of standards

Document History

ISO/IEC 14165-151
November 1, 2017
Information technology – Fibre channel – Part 151: Fibre Channel BaseT (FC-BaseT)
This part of ISO/IEC 14165 describes extensions to the Fibre Channel signaling and physical layer requirements defined in ISO/IEC 14165-142, Fibre Channel - Physical Interfaces 2, to transport Fibre...

References

Advertisement