ISO 19821

Determination of span rating for natural fibre-reinforced plastic composite (NFC) deck boards

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2017
Status: active
Page Count: 18
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This document specifies the procedures to establish a span rating for natural fibre-reinforced plastic composite (NFC) deck boards and deck boards used as stair treads, provided that the stair treads are produced from the same materials and processing techniques as the deck boards. This document covers test methods of performance, acceptance criteria and determination of span rating. It is intended to establish the basis for code recognition of deck boards used in exterior applications where combustible construction is allowed.

Document History

ISO 19821
November 1, 2017
Determination of span rating for natural fibre-reinforced plastic composite (NFC) deck boards
This document specifies the procedures to establish a span rating for natural fibre-reinforced plastic composite (NFC) deck boards and deck boards used as stair treads, provided that the stair treads...

References

Advertisement