ISO 20155
Ships and marine technology - Test method of flow induced in-pipe noise source characteristics for a shipused pump
| Organization: | ISO |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
scope:
This document specifies a test method for determining flow induced in-pipe noise source characteristics of a ship-used pump as a two-port sound source in laboratory conditions by measuring acoustic pressures in the pipe reaches of inlet and outlet.
The test method is applicable to all types of centrifugal pumps with a diameter over 50 mm operating under steady conditions.
The suitable frequency range of the test method is about 10 Hz to 1 000 Hz, and the upper frequency is dependent on the inner diameter of the pipe, in which the plane acoustic wave propagates.
Document History