AFNOR - NF EN 300674-2-1

Transport and traffic telematics (TTT) - Dedicated short range communication (DSRC) transmission equipment (500 kbit/s /250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band - Part 2 : harmonised standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU - Sub-part 1 : road Side Units (RSU) (V2.1.1)

active, Most Current
Organization: AFNOR
Publication Date: 21 January 2017
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Road transport): 03.220.20
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

NF EN 300674-2-1
January 21, 2017
Transport and traffic telematics (TTT) - Dedicated short range communication (DSRC) transmission equipment (500 kbit/s /250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band - Part 2 : harmonised standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU - Sub-part 1 : road Side Units (RSU) (V2.1.1)
A description is not available for this item.
Advertisement