DS/EN ISO 24431

Gas cylinders – Seamless, welded and composite cylinders for compressed and liquefied gases (excluding acetylene) – Inspection at time of filling (ISO 24431:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 December 2016
Status: active
Page Count: 28
ICS Code (Gas cylinders): 23.020.35
scope:

ISO 24431:2016 specifies the inspection requirements at the time of filling, and applies to seamless or welded transportable gas cylinders made of steel or aluminium-alloy (Type 1), and for composite transportable gas cylinders (Types 2 to 5 inclusive) for liquefied or compressed gases of a water capacity up to 150 l. It may be applicable to cylinders and tubes with a water capacity between 150 l and 450 l, provided they are inspected and filled as individual cylinders and tubes. ISO 24431:2016 does not apply to acetylene cylinders, bundles of cylinders, tubes, multiple-element gas container (MEGCs) or battery vehicles. ISO 24431:2016 may also be applicable to LPG. For specific LPG applications, refer to ISO 10691. For cylinders manifolded in bundles, refer to ISO 11755.

Document History

DS/EN ISO 24431
December 5, 2016
Gas cylinders – Seamless, welded and composite cylinders for compressed and liquefied gases (excluding acetylene) – Inspection at time of filling (ISO 24431:2016)
ISO 24431:2016 specifies the inspection requirements at the time of filling, and applies to seamless or welded transportable gas cylinders made of steel or aluminium-alloy (Type 1), and for composite...
Gas cylinders - Cylinders for compressed and liquefied gases (excluding acetylene) - Inspection at time of filling (ISO/DIS 24431:2015)
as ISO project ID 63063
Advertisement