DS/HD 351.4 S2
Rigid precision coaxial and their associated precision connectors – Part 4: 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector – Characteristic impedance 50 ohm (Type 9/21) – Characteristic impedance 75 ohms (Type 6/21)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 24 November 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (RF connectors): | 33.120.30 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
"Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz."
Document History
DS/HD 351.4 S2
November 24, 2016
Rigid precision coaxial and their associated precision connectors – Part 4: 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector – Characteristic impedance 50 ohm (Type 9/21) – Characteristic impedance 75 ohms (Type 6/21)
"Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz."